Murata Power Solutions Fixed Inductors 1415517C

Description
1.5mH Unshielded Wirewound Inductor 1.7A 374mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 1.7A 374mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3847-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3847-ND
Fixed Inductors 811-3847-ND
1.5mH Unshielded Wirewound Inductor 1.7A 374mOhm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 1.7A 374mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 7156813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7156813P
Leaded Inductors 7156813P
Bobbin Inductor 1.5mH 1.7A 10% 0.7MHZ

Bobbin Inductor 1.5mH 1.7A 10% 0.7MHZ

Supplier's Site
Leaded Inductors - 1620598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1620598
Leaded Inductors 1620598
Bobbin Inductor 1.5mH 1.7A 10% 0.7MHZ

Bobbin Inductor 1.5mH 1.7A 10% 0.7MHZ

Supplier's Site
1.5MH 1.7A 374MOHM Inductor and Choke - 71-1415517C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 1.7A 374MOHM Inductor and Choke
71-1415517C
1.5MH 1.7A 374MOHM Inductor and Choke 71-1415517C
FIXED IND 1.5MH 1.7A 374MOHM TH Product overview: 1415517C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 1.7A, 374MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 1.7A, 374MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1415517C can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 1.7A 374MOHM TH Product overview: 1415517C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 1.7A, 374MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 1.7A, 374MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1415517C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Mh, 10%, 1.7A, Radial Rohs Compliant Murata - 50AJ6437 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 10%, 1.7A, Radial Rohs Compliant Murata
50AJ6437
Inductor, 1.5Mh, 10%, 1.7A, Radial Rohs Compliant Murata 50AJ6437
INDUCTOR, 1.5MH, 10%, 1.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1.5MH, 10%, 1.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3847-ND 7156813P 1620598 71-1415517C 50AJ6437
Product Name Fixed Inductors Leaded Inductors Leaded Inductors 1.5MH 1.7A 374MOHM Inductor and Choke Inductor, 1.5Mh, 10%, 1.7A, Radial Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Bobbin Bobbin Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers