Bobbin Inductor 1.5mH 1.4A 10% 0.8MHZ
Bobbin Inductor 1.5mH 1.4A 10% 0.8MHZ
Bobbin Inductor 1.5mH 1.4A 10% 0.8MHz
FIXED IND 1.5MH 1.4A 550MOHM TH Product overview: 1415514C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 1.4A, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 1.4A, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1415514C can be used for catalog matching and distributor lookup.
1.5mH Unshielded Wirewound Inductor 1.4A 550mOhm Max Radial, Vertical Cylinder
INDUCTOR, 1.5MH, 10%, 1.4A, RADIAL ROHS COMPLIANT: YES
FIXED IND 1.5MH 1.4A 550MOHM TH
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7156804 | 7156804P | 71-1415514C | 811-3846-ND | 50AJ6436 | 1415514C |
| Product Name | Leaded Inductors | Leaded Inductors | 1.5MH 1.4A 550MOHM Inductor and Choke | Fixed Inductors | Inductor, 1.5Mh, 10%, 1.4A, Radial Rohs Compliant Murata | Fixed Inductors |
| Technology | Bobbin | Bobbin | Wirewound | Wirewound | Wirewound; Wirewound | |
| Inductance Range | 1500 microH | 1500 microH | 1500 microH | |||
| Q Factor | 47 | 47 | 47 | 47 | ||
| Lead Style | Radial; Radial | Radial; Radial | Radial | Radial | Radial | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |