Murata Power Solutions Fixed Inductors 1415513C

Description
1.5mH Unshielded Wirewound Inductor 1.3A 680mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 1.3A 680mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1415513C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1415513C-ND
Fixed Inductors 1415513C-ND
1.5mH Unshielded Wirewound Inductor 1.3A 680mOhm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 1.3A 680mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 6299262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6299262
Leaded Inductors 6299262
Inductor THT 1.5mH

Inductor THT 1.5mH

Supplier's Site
Leaded Inductors - 1067752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067752
Leaded Inductors 1067752
Bobbin Inductor THT 1.5mH 1.3A 1MHz

Bobbin Inductor THT 1.5mH 1.3A 1MHz

Supplier's Site
Inductor, 1.5Mh, 1.3A, 10%, Radial; Product Range Murata - 57AC7760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 1.3A, 10%, Radial; Product Range Murata
57AC7760
Inductor, 1.5Mh, 1.3A, 10%, Radial; Product Range Murata 57AC7760
INDUCTOR, 1.5MH, 1.3A, 10%, RADIAL; Product Range:1400 Series; Inductance:1.5mH; RMS Current (Irms):1.3A; Saturation Current (Isat):-; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

INDUCTOR, 1.5MH, 1.3A, 10%, RADIAL; Product Range:1400 Series; Inductance:1.5mH; RMS Current (Irms):1.3A; Saturation Current (Isat):-; DC Resistance Max:0.68ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1415513C-ND 6299262 1067752 57AC7760
Product Name Fixed Inductors Leaded Inductors Leaded Inductors Inductor, 1.5Mh, 1.3A, 10%, Radial; Product Range Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound Bobbin
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers