Murata Power Solutions Leaded Inductors 1415440C

Description
Inductor THT 150uH
Request a Quote Datasheet
Description
Inductor THT 150uH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 6299234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
6299234
Leaded Inductors 6299234
Inductor THT 150uH

Inductor THT 150uH

Supplier's Site
Fixed Inductors - 811-1342-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1342-ND
Fixed Inductors 811-1342-ND
150µH Unshielded Wirewound Inductor 4A 69mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 4A 69mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, 4.0A; Product Range Murata Power Solutions - 93K2295 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 4.0A; Product Range Murata Power Solutions
93K2295
Inductor, 150Uh, 4.0A; Product Range Murata Power Solutions 93K2295
INDUCTOR, 150UH, 4.0A; Product Range:1400 Series; Inductance:150µH; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

INDUCTOR, 150UH, 4.0A; Product Range:1400 Series; Inductance:150µH; RMS Current (Irms):4A; Saturation Current (Isat):4A; DC Resistance Max:0.069ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:24mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6299234 811-1342-ND 93K2295
Product Name Leaded Inductors Fixed Inductors Inductor, 150Uh, 4.0A; Product Range Murata Power Solutions
Inductance Range 150 microH 150 microH
Q Factor 24 24
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2274JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details