Murata Power Solutions Surface Mount Inductors 1410524C

Description
Murata 1410524C Surface Mount Inductor
Request a Quote Datasheet
Description
Murata 1410524C Surface Mount Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2307873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307873
Surface Mount Inductors 2307873
Murata 1410524C Surface Mount Inductor

Murata 1410524C Surface Mount Inductor

Supplier's Site
Surface Mount Inductors - 2307872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307872
Surface Mount Inductors 2307872
Murata 1410524C Surface Mount Inductor

Murata 1410524C Surface Mount Inductor

Supplier's Site
Fixed Inductors - 811-2630-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2630-ND
Fixed Inductors 811-2630-ND
1mH Unshielded Wirewound Inductor 2.4A 277mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 2.4A 277mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1Mh, 2.4A, Radial Leaded; Product Range Murata Power Solutions - 61K4775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 2.4A, Radial Leaded; Product Range Murata Power Solutions
61K4775
Inductor, 1Mh, 2.4A, Radial Leaded; Product Range Murata Power Solutions 61K4775
INDUCTOR, 1MH, 2.4A, RADIAL LEADED; Product Range:1400 Series; Inductance:1mH; Inductor Construction:-; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.277ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 2.4A, RADIAL LEADED; Product Range:1400 Series; Inductance:1mH; Inductor Construction:-; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.277ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Bobbin Inductor, 1Mh, 2.4A 10% 1Mhz; Product Range Murata Power Solutions - 61AC8857 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Inductor, 1Mh, 2.4A 10% 1Mhz; Product Range Murata Power Solutions
61AC8857
Bobbin Inductor, 1Mh, 2.4A 10% 1Mhz; Product Range Murata Power Solutions 61AC8857
BOBBIN INDUCTOR, 1MH, 2.4A 10% 1MHZ; Product Range:1400 Series; Inductance:1mH; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.277ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

BOBBIN INDUCTOR, 1MH, 2.4A 10% 1MHZ; Product Range:1400 Series; Inductance:1mH; RMS Current (Irms):2.4A; Saturation Current (Isat):2.4A; DC Resistance Max:0.277ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2307873 811-2630-ND 61K4775 61AC8857
Product Name Surface Mount Inductors Fixed Inductors Inductor, 1Mh, 2.4A, Radial Leaded; Product Range Murata Power Solutions Bobbin Inductor, 1Mh, 2.4A 10% 1Mhz; Product Range Murata Power Solutions
Inductance Range 1000 microH 1000 microH 1000 microH
DCR 0.2800 ohms 0.2770 ohms 0.2770 ohms 0.2770 ohms
Rated DC Current 2400 milliamps 2400 milliamps 2400 milliamps
EIA Case Size Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers