Murata Power Solutions Leaded Inductors 1410478C

Description
High current radial inductor,100uH 7.8A
Request a Quote Datasheet
Description
High current radial inductor,100uH 7.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 228589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
228589
Leaded Inductors 228589
High current radial inductor,100uH 7.8A

High current radial inductor,100uH 7.8A

Supplier's Site
Leaded Inductors - 1067739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067739
Leaded Inductors 1067739
High Current Radial Inductor 100uH 7.8A

High Current Radial Inductor 100uH 7.8A

Supplier's Site
Fixed Inductors - 811-1344-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1344-ND
Fixed Inductors 811-1344-ND
100µH Unshielded Wirewound Inductor 7.8A 40mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 7.8A 40mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 7.8A; Product Range Murata Power Solutions - 93K2288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 7.8A; Product Range Murata Power Solutions
93K2288
Inductor, 100Uh, 7.8A; Product Range Murata Power Solutions 93K2288
INDUCTOR, 100UH, 7.8A; Product Range:1400 Series; Inductance:100µH; RMS Current (Irms):7.8A; Saturation Current (Isat):7.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

INDUCTOR, 100UH, 7.8A; Product Range:1400 Series; Inductance:100µH; RMS Current (Irms):7.8A; Saturation Current (Isat):7.8A; DC Resistance Max:0.04ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); Body Diameter:30mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 228589 811-1344-ND 93K2288
Product Name Leaded Inductors Fixed Inductors Inductor, 100Uh, 7.8A; Product Range Murata Power Solutions
Application High Current
Inductance Range 100 microH 100 microH
Q Factor 34 34
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details