Murata Power Solutions Fixed Inductors 13R682C

Description
6.8µH Unshielded Wirewound Inductor 3.5A 23mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 3.5A 23mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2039-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2039-ND
Fixed Inductors 811-2039-ND
6.8µH Unshielded Wirewound Inductor 3.5A 23mOhm Max Radial, Vertical Cylinder

6.8µH Unshielded Wirewound Inductor 3.5A 23mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 6.8Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions - 46P8762 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions
46P8762
Inductor, 6.8Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions 46P8762
INDUCTOR, 6.8UH, 3.5A, RADIAL LEADED; Product Range:1300R Series; Inductance:6.8µH; Inductor Construction:Unshiel ded; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 3.5A, RADIAL LEADED; Product Range:1300R Series; Inductance:6.8µH; Inductor Construction:Unshielded; RMS Current (Irms):3.5A; Saturation Current (Isat):3.5A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2039-ND 46P8762
Product Name Fixed Inductors Inductor, 6.8Uh, 3.5A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details