Murata Power Solutions Leaded Inductors 13R473C

Description
Inductor 47uH 1.5A radial 8x10mm
Request a Quote Datasheet
Description
Inductor 47uH 1.5A radial 8x10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004394P
Leaded Inductors 8004394P
Inductor 47uH 1.5A radial 8x10mm

Inductor 47uH 1.5A radial 8x10mm

Supplier's Site
Leaded Inductors - 8004394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004394
Leaded Inductors 8004394
Inductor 47uH 1.5A radial 8x10mm

Inductor 47uH 1.5A radial 8x10mm

Supplier's Site
Leaded Inductors - 1068891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1068891
Leaded Inductors 1068891
Inductor 47uH 1.5A Radial 8x10mm

Inductor 47uH 1.5A Radial 8x10mm

Supplier's Site
Fixed Inductors - 811-2044-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2044-ND
Fixed Inductors 811-2044-ND
47µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 1.5A 110mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 10% 1.5A Th Radial; Product Range Murata Power Solutions - 72T2751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 10% 1.5A Th Radial; Product Range Murata Power Solutions
72T2751
Inductor, 47Uh, 10% 1.5A Th Radial; Product Range Murata Power Solutions 72T2751
INDUCTOR, 47UH, 10% 1.5A TH RADIAL; Product Range:1300R Series; Inductance:47µH; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 47UH, 10% 1.5A TH RADIAL; Product Range:1300R Series; Inductance:47µH; RMS Current (Irms):1.5A; Saturation Current (Isat):1.5A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004394P 8004394 811-2044-ND 72T2751
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 47Uh, 10% 1.5A Th Radial; Product Range Murata Power Solutions
DCR 0.1100 ohms 0.1100 ohms 0.1100 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Lead Style Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details