Murata Power Solutions Fixed Inductors 13R472C

Description
4.7µH Unshielded Wirewound Inductor 4.3A 17mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 4.3A 17mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2038-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2038-ND
Fixed Inductors 811-2038-ND
4.7µH Unshielded Wirewound Inductor 4.3A 17mOhm Max Radial, Vertical Cylinder

4.7µH Unshielded Wirewound Inductor 4.3A 17mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 4.7Uh, 4.3A, Radial Leaded; Product Range Murata Power Solutions - 46P8757 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4.3A, Radial Leaded; Product Range Murata Power Solutions
46P8757
Inductor, 4.7Uh, 4.3A, Radial Leaded; Product Range Murata Power Solutions 46P8757
INDUCTOR, 4.7UH, 4.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:4.7µH; Inductor Construction:Unshiel ded; RMS Current (Irms):4.3A; Saturation Current (Isat):4.3A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:4.7µH; Inductor Construction:Unshielded; RMS Current (Irms):4.3A; Saturation Current (Isat):4.3A; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2038-ND 46P8757
Product Name Fixed Inductors Inductor, 4.7Uh, 4.3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers