Murata Power Solutions 33mH 1KHz 60mA Inductor and Choke 13R336C

Description
Inductor General Purpose Wirewound 33mH 10% 1KHz 60mA 68Ohm DCR RDL Carton Product overview: 13R336C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33mH, 1KHz, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33mH, 1KHz, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R336C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 33mH 10% 1KHz 60mA 68Ohm DCR RDL Carton Product overview: 13R336C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33mH, 1KHz, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33mH, 1KHz, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R336C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33mH 1KHz 60mA Inductor and Choke - 71-13R336C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33mH 1KHz 60mA Inductor and Choke
71-13R336C
33mH 1KHz 60mA Inductor and Choke 71-13R336C
Inductor General Purpose Wirewound 33mH 10% 1KHz 60mA 68Ohm DCR RDL Carton Product overview: 13R336C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33mH, 1KHz, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33mH, 1KHz, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R336C can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 33mH 10% 1KHz 60mA 68Ohm DCR RDL Carton Product overview: 13R336C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33mH, 1KHz, 60mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33mH, 1KHz, 60mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-13R336C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2061-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2061-ND
Fixed Inductors 811-2061-ND
33mH Unshielded Wirewound Inductor 60mA 68Ohm Max Radial, Vertical Cylinder

33mH Unshielded Wirewound Inductor 60mA 68Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1348989-13R336C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1348989-13R336C
Inductors, Coils, Chokes - Fixed Inductors 1348989-13R336C
Win Source Part Number: 1348989-13R336C Category: Inductors, Coils, Chokes - Fixed Inductors Series: 1300R Type: Wirewound Package: Bulk Shielding: Unshielded Size / Dimension: 0.374" Dia (9.50mm) Inductance: 33 mH Height - Seated (Max): 0.531" (13.50mm) Standard Package: 200 Tolerance: ±10% Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 68Ohm Max Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 60 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Power Solutions Inc. Base Product Number: 13R

Win Source Part Number: 1348989-13R336C
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: 1300R
Type: Wirewound
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.374" Dia (9.50mm)
Inductance: 33 mH
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 200
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 68Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Power Solutions Inc.
Base Product Number: 13R

Buy Now Datasheet
Inductor, 33Mh, 60Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Mh, 60Ma, Radial Leaded; Product Range Murata Power Solutions
46P8756
Inductor, 33Mh, 60Ma, Radial Leaded; Product Range Murata Power Solutions 46P8756
INDUCTOR, 33MH, 60MA, RADIAL LEADED; Product Range:1300R Series; Inductance:33mH; Inductor Construction:Unshiel ded; RMS Current (Irms):60mA; Saturation Current (Isat):60mA; DC Resistance Max:68ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33MH, 60MA, RADIAL LEADED; Product Range:1300R Series; Inductance:33mH; Inductor Construction:Unshielded; RMS Current (Irms):60mA; Saturation Current (Isat):60mA; DC Resistance Max:68ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 33Mh, 10% 0.06A Th Radial; Product Range Murata Power Solutions - 72T2749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Mh, 10% 0.06A Th Radial; Product Range Murata Power Solutions
72T2749
Inductor, 33Mh, 10% 0.06A Th Radial; Product Range Murata Power Solutions 72T2749
INDUCTOR, 33MH, 10% 0.06A TH RADIAL; Product Range:1300R Series; Inductance:33mH; RMS Current (Irms):60mA; Saturation Current (Isat):60mA; DC Resistance Max:68ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 33MH, 10% 0.06A TH RADIAL; Product Range:1300R Series; Inductance:33mH; RMS Current (Irms):60mA; Saturation Current (Isat):60mA; DC Resistance Max:68ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-13R336C 811-2061-ND 1348989-13R336C 46P8756 72T2749
Product Name 33mH 1KHz 60mA Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 33Mh, 60Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 33Mh, 10% 0.06A Th Radial; Product Range Murata Power Solutions
Mounting Option Through Hole Through Hole Through Hole
Technology General Purpose Wirewound Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Lead Style Radial; Radial Radial Radial Radial
Packing Method Carton Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers