Murata Power Solutions Leaded Inductors 13R334C

Description
Inductor 330uH 0.58A radial 8x10mm
Request a Quote Datasheet
Description
Inductor 330uH 0.58A radial 8x10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004397P
Leaded Inductors 8004397P
Inductor 330uH 0.58A radial 8x10mm

Inductor 330uH 0.58A radial 8x10mm

Supplier's Site
Leaded Inductors - 8004397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004397
Leaded Inductors 8004397
Murata Power Solutions 13R334C

Murata Power Solutions 13R334C

Supplier's Site
Leaded Inductors - 1068892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1068892
Leaded Inductors 1068892
Inductor 330uH 0.58A Radial 8x10mm

Inductor 330uH 0.58A Radial 8x10mm

Supplier's Site
Fixed Inductors - 811-2049-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2049-ND
Fixed Inductors 811-2049-ND
330µH Unshielded Wirewound Inductor 580mA 640mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 580mA 640mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 330Uh, 580Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 580Ma, Radial Leaded; Product Range Murata Power Solutions
46P8754
Inductor, 330Uh, 580Ma, Radial Leaded; Product Range Murata Power Solutions 46P8754
INDUCTOR, 330UH, 580MA, RADIAL LEADED; Product Range:1300R Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.64ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 580MA, RADIAL LEADED; Product Range:1300R Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.64ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 330Uh, 10% 0.58A Th Radial; Product Range Murata Power Solutions - 72T2747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 10% 0.58A Th Radial; Product Range Murata Power Solutions
72T2747
Inductor, 330Uh, 10% 0.58A Th Radial; Product Range Murata Power Solutions 72T2747
INDUCTOR, 330UH, 10% 0.58A TH RADIAL; Product Range:1300R Series; Inductance:330µH; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.64ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

INDUCTOR, 330UH, 10% 0.58A TH RADIAL; Product Range:1300R Series; Inductance:330µH; RMS Current (Irms):580mA; Saturation Current (Isat):580mA; DC Resistance Max:0.64ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004397P 8004397 1068892 811-2049-ND 46P8754 72T2747
Product Name Leaded Inductors Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 330Uh, 580Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 330Uh, 10% 0.58A Th Radial; Product Range Murata Power Solutions
DCR 0.6400 ohms 0.6400 ohms 0.6400 ohms 0.6400 ohms
Rated DC Current 580 milliamps 580 milliamps 580 milliamps
Lead Style Radial Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Inductance Range 330 microH 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details