Murata Power Solutions Fixed Inductors 13R333C

Description
33µH Unshielded Wirewound Inductor 1.8A 92mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 1.8A 92mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2043-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2043-ND
Fixed Inductors 811-2043-ND
33µH Unshielded Wirewound Inductor 1.8A 92mOhm Max Radial, Vertical Cylinder

33µH Unshielded Wirewound Inductor 1.8A 92mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 2798023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2798023
Leaded Inductors 2798023
Power Inductor Leaded 33 UH 1.8A

Power Inductor Leaded 33 UH 1.8A

Supplier's Site
Leaded Inductors - 2798024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
2798024
Leaded Inductors 2798024
Power Inductor Leaded 33 UH 1.8A

Power Inductor Leaded 33 UH 1.8A

Supplier's Site
Inductor, 33Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions - 46P8753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions
46P8753
Inductor, 33Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions 46P8753
INDUCTOR, 33UH, 1.8A, RADIAL LEADED; Product Range:1300R Series; Inductance:33µH; Inductor Construction:Unshiel ded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.092ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 33UH, 1.8A, RADIAL LEADED; Product Range:1300R Series; Inductance:33µH; Inductor Construction:Unshielded; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.092ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 10% 1.8A Th Radial; Product Range Murata Power Solutions - 72T2746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 10% 1.8A Th Radial; Product Range Murata Power Solutions
72T2746
Inductor, 33Uh, 10% 1.8A Th Radial; Product Range Murata Power Solutions 72T2746
INDUCTOR, 33UH, 10% 1.8A TH RADIAL; Product Range:1300R Series; Inductance:33µH; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.092ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 33UH, 10% 1.8A TH RADIAL; Product Range:1300R Series; Inductance:33µH; RMS Current (Irms):1.8A; Saturation Current (Isat):1.8A; DC Resistance Max:0.092ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2043-ND 2798023 46P8753 72T2746
Product Name Fixed Inductors Leaded Inductors Inductor, 33Uh, 1.8A, Radial Leaded; Product Range Murata Power Solutions Inductor, 33Uh, 10% 1.8A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers