Murata Power Solutions Fixed Inductors 13R226C

Description
22mH Unshielded Wirewound Inductor 70mA 48Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 70mA 48Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2060-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2060-ND
Fixed Inductors 811-2060-ND
22mH Unshielded Wirewound Inductor 70mA 48Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 70mA 48Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Leaded Inductors - 9054970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
9054970
Leaded Inductors 9054970
Inductor 22mH 0.07A Radial Unshielded

Inductor 22mH 0.07A Radial Unshielded

Supplier's Site
Leaded Inductors - 1676212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1676212
Leaded Inductors 1676212
Inductor 22mH 0.07A Radial Unshielded

Inductor 22mH 0.07A Radial Unshielded

Supplier's Site
Inductor, 22Mh, 70Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8751 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 70Ma, Radial Leaded; Product Range Murata Power Solutions
46P8751
Inductor, 22Mh, 70Ma, Radial Leaded; Product Range Murata Power Solutions 46P8751
INDUCTOR, 22MH, 70MA, RADIAL LEADED; Product Range:1300R Series; Inductance:22mH; Inductor Construction:Unshiel ded; RMS Current (Irms):70mA; Saturation Current (Isat):70mA; DC Resistance Max:48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22MH, 70MA, RADIAL LEADED; Product Range:1300R Series; Inductance:22mH; Inductor Construction:Unshielded; RMS Current (Irms):70mA; Saturation Current (Isat):70mA; DC Resistance Max:48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Mh, 10% 0.07A Th Radial; Product Range Murata Power Solutions - 72T2744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Mh, 10% 0.07A Th Radial; Product Range Murata Power Solutions
72T2744
Inductor, 22Mh, 10% 0.07A Th Radial; Product Range Murata Power Solutions 72T2744
INDUCTOR, 22MH, 10% 0.07A TH RADIAL; Product Range:1300R Series; Inductance:22mH; RMS Current (Irms):70mA; Saturation Current (Isat):70mA; DC Resistance Max:48ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 22MH, 10% 0.07A TH RADIAL; Product Range:1300R Series; Inductance:22mH; RMS Current (Irms):70mA; Saturation Current (Isat):70mA; DC Resistance Max:48ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2060-ND 9054970 46P8751 72T2744
Product Name Fixed Inductors Leaded Inductors Inductor, 22Mh, 70Ma, Radial Leaded; Product Range Murata Power Solutions Inductor, 22Mh, 10% 0.07A Th Radial; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details