Murata Power Solutions Leaded Inductors 13R223C

Description
Inductor 22uH 2A radial 8x10mm
Request a Quote Datasheet
Description
Inductor 22uH 2A radial 8x10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 8004388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8004388
Leaded Inductors 8004388
Inductor 22uH 2A radial 8x10mm

Inductor 22uH 2A radial 8x10mm

Supplier's Site
Leaded Inductors - 1067947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067947
Leaded Inductors 1067947
Inductor 22uH 2A Radial 8x10mm

Inductor 22uH 2A Radial 8x10mm

Supplier's Site
Fixed Inductors - 811-2042-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2042-ND
Fixed Inductors 811-2042-ND
22µH Unshielded Wirewound Inductor 2A 70mOhm Max Radial, Vertical Cylinder

22µH Unshielded Wirewound Inductor 2A 70mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 22Uh, 2A, Radial Leaded; Product Range Murata Power Solutions - 46P8748 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2A, Radial Leaded; Product Range Murata Power Solutions
46P8748
Inductor, 22Uh, 2A, Radial Leaded; Product Range Murata Power Solutions 46P8748
INDUCTOR, 22UH, 2A, RADIAL LEADED; Product Range:1300R Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 22UH, 2A, RADIAL LEADED; Product Range:1300R Series; Inductance:22µH; Inductor Construction:-; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 10% 2A Th Radial; Product Range Murata Power Solutions - 72T2741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10% 2A Th Radial; Product Range Murata Power Solutions
72T2741
Inductor, 22Uh, 10% 2A Th Radial; Product Range Murata Power Solutions 72T2741
INDUCTOR, 22UH, 10% 2A TH RADIAL; Product Range:1300R Series; Inductance:22µH; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

INDUCTOR, 22UH, 10% 2A TH RADIAL; Product Range:1300R Series; Inductance:22µH; RMS Current (Irms):2A; Saturation Current (Isat):2A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8004388 811-2042-ND 46P8748 72T2741
Product Name Leaded Inductors Fixed Inductors Inductor, 22Uh, 2A, Radial Leaded; Product Range Murata Power Solutions Inductor, 22Uh, 10% 2A Th Radial; Product Range Murata Power Solutions
Inductance Range 22 microH 22 microH 22 microH
Lead Style Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details