Murata Power Solutions Fixed Inductors 13R222C

Description
2.2µH Unshielded Wirewound Inductor 5.3A 10mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 5.3A 10mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2036-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2036-ND
Fixed Inductors 811-2036-ND
2.2µH Unshielded Wirewound Inductor 5.3A 10mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 5.3A 10mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 2.2Uh, 5.3A, Radial Leaded; Product Range Murata Power Solutions - 46P8747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5.3A, Radial Leaded; Product Range Murata Power Solutions
46P8747
Inductor, 2.2Uh, 5.3A, Radial Leaded; Product Range Murata Power Solutions 46P8747
INDUCTOR, 2.2UH, 5.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:2.2µH; Inductor Construction:Unshiel ded; RMS Current (Irms):5.3A; Saturation Current (Isat):5.3A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5.3A, RADIAL LEADED; Product Range:1300R Series; Inductance:2.2µH; Inductor Construction:Unshielded; RMS Current (Irms):5.3A; Saturation Current (Isat):5.3A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2036-ND 46P8747
Product Name Fixed Inductors Inductor, 2.2Uh, 5.3A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers