Murata Power Solutions Fixed Inductors 13R156C

Description
15mH Unshielded Wirewound Inductor 80mA 31Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
15mH Unshielded Wirewound Inductor 80mA 31Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2059-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2059-ND
Fixed Inductors 811-2059-ND
15mH Unshielded Wirewound Inductor 80mA 31Ohm Max Radial, Vertical Cylinder

15mH Unshielded Wirewound Inductor 80mA 31Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 15Mh, 80Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8746 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Mh, 80Ma, Radial Leaded; Product Range Murata Power Solutions
46P8746
Inductor, 15Mh, 80Ma, Radial Leaded; Product Range Murata Power Solutions 46P8746
INDUCTOR, 15MH, 80MA, RADIAL LEADED; Product Range:1300R Series; Inductance:15mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):80mA; DC Resistance Max:31ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 15MH, 80MA, RADIAL LEADED; Product Range:1300R Series; Inductance:15mH; Inductor Construction:Unshielded; RMS Current (Irms):80mA; Saturation Current (Isat):80mA; DC Resistance Max:31ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2059-ND 46P8746
Product Name Fixed Inductors Inductor, 15Mh, 80Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers