Murata Power Solutions Fixed Inductors 13R155C

Description
1.5mH Unshielded Wirewound Inductor 280mA 3.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 280mA 3.1Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2053-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2053-ND
Fixed Inductors 811-2053-ND
1.5mH Unshielded Wirewound Inductor 280mA 3.1Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 280mA 3.1Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 1.5Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions - 46P8745 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions
46P8745
Inductor, 1.5Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions 46P8745
INDUCTOR, 1.5MH, 280MA, RADIAL LEADED; Product Range:1300R Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:3.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1.5MH, 280MA, RADIAL LEADED; Product Range:1300R Series; Inductance:1.5mH; Inductor Construction:Unshielded; RMS Current (Irms):280mA; Saturation Current (Isat):280mA; DC Resistance Max:3.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2053-ND 46P8745
Product Name Fixed Inductors Inductor, 1.5Mh, 280Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details