100µH Unshielded Wirewound Inductor 1A 240mOhm Max Radial, Vertical Cylinder
Inductor 100uH 1A radial 8x10mm
Inductor 100uH 1A radial 8x10mm
Inductor 100uH 1A Radial 8x10mm
INDUCTOR, 100UH, 1A, RADIAL LEADED; Product Range:1300R Series; Inductance:100µH; Inductor Construction:Unshiel
INDUCTOR, 100UH, 10% 1A TH RADIAL; Product Range:1300R Series; Inductance:100µH; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes
FIXED IND 100UH 1A 240 MOHM TH
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-2046-ND | 8004378P | 8004378 | 46P8739 | 72T2732 | 13R104C |
| Product Name | Fixed Inductors | Leaded Inductors | Leaded Inductors | Inductor, 100Uh, 1A, Radial Leaded; Product Range Murata Power Solutions | Inductor, 100Uh, 10% 1A Th Radial; Product Range Murata Power Solutions | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |||
| Technology | Wirewound | Wirewound; Wirewound | ||||
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |