Murata Power Solutions Fixed Inductors 12RS684C

Description
680µH Shielded Wirewound Inductor 550mA 1.2Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 550mA 1.2Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2107-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2107-ND
Fixed Inductors 811-2107-ND
680µH Shielded Wirewound Inductor 550mA 1.2Ohm Max Radial, Vertical Cylinder, 4 Leads

680µH Shielded Wirewound Inductor 550mA 1.2Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2230 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions
11R2230
Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions 11R2230
INDUCTOR, 680UH, 500MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:680µH; Inductor Construction:Shielde d; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 680UH, 500MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:680µH; Inductor Construction:Shielded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2107-ND 11R2230
Product Name Fixed Inductors Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers