Murata Power Solutions Leaded Inductors 12RS474C

Description
Inductor shielded radial 470uH 15% 0.72A
Request a Quote Datasheet
Description
Inductor shielded radial 470uH 15% 0.72A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157399
Leaded Inductors 7157399
Inductor shielded radial 470uH 15% 0.72A

Inductor shielded radial 470uH 15% 0.72A

Supplier's Site
Leaded Inductors - 1709290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1709290
Leaded Inductors 1709290
Inductor shielded radial 470uH 15% 0.72A

Inductor shielded radial 470uH 15% 0.72A

Supplier's Site
Fixed Inductors - 811-2105-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2105-ND
Fixed Inductors 811-2105-ND
470µH Shielded Wirewound Inductor 720mA 980mOhm Max Radial, Vertical Cylinder, 4 Leads

470µH Shielded Wirewound Inductor 720mA 980mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2228 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions
11R2228
Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions 11R2228
INDUCTOR, 470UH, 530MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:470µH; Inductor Construction:Shielde d; RMS Current (Irms):530mA; Saturation Current (Isat):530mA; DC Resistance Max:1.23ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 470UH, 530MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:470µH; Inductor Construction:Shielded; RMS Current (Irms):530mA; Saturation Current (Isat):530mA; DC Resistance Max:1.23ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157399 811-2105-ND 11R2228
Product Name Leaded Inductors Fixed Inductors Inductor, 470Uh, 530Ma, Radial Leaded; Product Range Murata Power Solutions
Inductance Range 470 microH 470 microH
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers