Murata Power Solutions Fixed Inductors 12RS334C

Description
330µH Shielded Wirewound Inductor 850mA 510mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 850mA 510mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2103-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2103-ND
Fixed Inductors 811-2103-ND
330µH Shielded Wirewound Inductor 850mA 510mOhm Max Radial, Vertical Cylinder, 4 Leads

330µH Shielded Wirewound Inductor 850mA 510mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 330Uh, 630Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2226 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 630Ma, Radial Leaded; Product Range Murata Power Solutions
11R2226
Inductor, 330Uh, 630Ma, Radial Leaded; Product Range Murata Power Solutions 11R2226
INDUCTOR, 330UH, 630MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:330µH; Inductor Construction:Shielde d; RMS Current (Irms):630mA; Saturation Current (Isat):630mA; DC Resistance Max:0.86ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 330UH, 630MA, RADIAL LEADED; Product Range:1200RS Series; Inductance:330µH; Inductor Construction:Shielded; RMS Current (Irms):630mA; Saturation Current (Isat):630mA; DC Resistance Max:0.86ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2103-ND 11R2226
Product Name Fixed Inductors Inductor, 330Uh, 630Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details