Murata Power Solutions 33UH 2.7A 57 MOHM Inductor and Choke 12RS333C

Description
FIXED IND 33UH 2.7A 57 MOHM TH Product overview: 12RS333C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.7A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.7A, 57 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-12RS333C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 2.7A 57 MOHM TH Product overview: 12RS333C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.7A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.7A, 57 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-12RS333C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33UH 2.7A 57 MOHM Inductor and Choke - 71-12RS333C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.7A 57 MOHM Inductor and Choke
71-12RS333C
33UH 2.7A 57 MOHM Inductor and Choke 71-12RS333C
FIXED IND 33UH 2.7A 57 MOHM TH Product overview: 12RS333C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.7A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.7A, 57 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-12RS333C can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.7A 57 MOHM TH Product overview: 12RS333C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.7A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.7A, 57 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-12RS333C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 811-2102-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2102-ND
Fixed Inductors 811-2102-ND
33µH Shielded Wirewound Inductor 2.7A 57mOhm Max Radial, Vertical Cylinder, 4 Leads

33µH Shielded Wirewound Inductor 2.7A 57mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 12RS333C
853840-12RS333C
Fixed Inductors - 12RS333C 853840-12RS333C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 853840-12RS333C Series: 1200RS Features: 33 µH Inductor 2.7 A Package: Bulk Family Name: 12RS Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 853840-12RS333C
Series: 1200RS
Features: 33 µH Inductor 2.7 A
Package: Bulk
Family Name: 12RS
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions - 11R2225 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions
11R2225
Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions 11R2225
INDUCTOR, 33UH, 2.1A, RADIAL LEADED; Product Range:1200RS Series; Inductance:33µH; Inductor Construction:Shielde d; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 2.1A, RADIAL LEADED; Product Range:1200RS Series; Inductance:33µH; Inductor Construction:Shielded; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 33Uh, 20%, 2.1A, Radial Rohs Compliant Murata - 50AJ6410 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 2.1A, Radial Rohs Compliant Murata
50AJ6410
Inductor, 33Uh, 20%, 2.1A, Radial Rohs Compliant Murata 50AJ6410
INDUCTOR, 33UH, 20%, 2.1A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 33UH, 20%, 2.1A, RADIAL ROHS COMPLIANT: YES

Supplier's Site
FIXED IND 33UH 2.7A 57 MOHM TH - 540-12RS333C - Utmel Electronic Limited
Hong Kong, China
FIXED IND 33UH 2.7A 57 MOHM TH
540-12RS333C
FIXED IND 33UH 2.7A 57 MOHM TH 540-12RS333C
FIXED IND 33UH 2.7A 57 MOHM TH

FIXED IND 33UH 2.7A 57 MOHM TH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-12RS333C 811-2102-ND 853840-12RS333C 11R2225 50AJ6410 540-12RS333C
Product Name 33UH 2.7A 57 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - 12RS333C Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions Inductor, 33Uh, 20%, 2.1A, Radial Rohs Compliant Murata FIXED IND 33UH 2.7A 57 MOHM TH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details