Murata Power Solutions Fixed Inductors 12RS154C

Description
150µH Shielded Wirewound Inductor 1.25A 230mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.25A 230mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2099-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2099-ND
Fixed Inductors 811-2099-ND
150µH Shielded Wirewound Inductor 1.25A 230mOhm Max Radial, Vertical Cylinder, 4 Leads

150µH Shielded Wirewound Inductor 1.25A 230mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions - 11R2222 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions
11R2222
Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions 11R2222
INDUCTOR, 150UH, 1A, RADIAL LEADED; Product Range:1200RS Series; Inductance:150µH; Inductor Construction:Shielde d; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 150UH, 1A, RADIAL LEADED; Product Range:1200RS Series; Inductance:150µH; Inductor Construction:Shielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2099-ND 11R2222
Product Name Fixed Inductors Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details