Murata Power Solutions Fixed Inductors 12RS104C

Description
100µH Shielded Wirewound Inductor 1.4A 190mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.4A 190mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2096-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2096-ND
Fixed Inductors 811-2096-ND
100µH Shielded Wirewound Inductor 1.4A 190mOhm Max Radial, Vertical Cylinder, 4 Leads

100µH Shielded Wirewound Inductor 1.4A 190mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions - 11R2219 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions
11R2219
Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions 11R2219
INDUCTOR, 100UH, 1.4A, RADIAL LEADED; Product Range:1200RS Series; Inductance:100µH; Inductor Construction:Shielde d; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 100UH, 1.4A, RADIAL LEADED; Product Range:1200RS Series; Inductance:100µH; Inductor Construction:Shielded; RMS Current (Irms):1.4A; Saturation Current (Isat):1.4A; DC Resistance Max:0.2ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2096-ND 11R2219
Product Name Fixed Inductors Inductor, 100Uh, 1.4A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details