Murata Power Solutions Fixed Inductors 12LRS685C

Description
6.8mH Shielded Wirewound Inductor 150mA 15Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
6.8mH Shielded Wirewound Inductor 150mA 15Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2094-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2094-ND
Fixed Inductors 811-2094-ND
6.8mH Shielded Wirewound Inductor 150mA 15Ohm Max Radial, Vertical Cylinder, 4 Leads

6.8mH Shielded Wirewound Inductor 150mA 15Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 6.8Mh, 150Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2217 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 150Ma, Radial Leaded; Product Range Murata Power Solutions
11R2217
Inductor, 6.8Mh, 150Ma, Radial Leaded; Product Range Murata Power Solutions 11R2217
INDUCTOR, 6.8MH, 150MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:6.8mH; Inductor Construction:Shielde d; RMS Current (Irms):150mA; Saturation Current (Isat):150mA; DC Resistance Max:15ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 6.8MH, 150MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:6.8mH; Inductor Construction:Shielded; RMS Current (Irms):150mA; Saturation Current (Isat):150mA; DC Resistance Max:15ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2094-ND 11R2217
Product Name Fixed Inductors Inductor, 6.8Mh, 150Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details