Murata Power Solutions Fixed Inductors 12LRS684C

Description
680µH Shielded Wirewound Inductor 500mA 1.65Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 500mA 1.65Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2093-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2093-ND
Fixed Inductors 811-2093-ND
680µH Shielded Wirewound Inductor 500mA 1.65Ohm Max Radial, Vertical Cylinder, 4 Leads

680µH Shielded Wirewound Inductor 500mA 1.65Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2216 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions
11R2216
Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions 11R2216
INDUCTOR, 680UH, 500MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:680µH; Inductor Construction:Shielde d; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 680UH, 500MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:680µH; Inductor Construction:Shielded; RMS Current (Irms):500mA; Saturation Current (Isat):500mA; DC Resistance Max:1.65ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2093-ND 11R2216
Product Name Fixed Inductors Inductor, 680Uh, 500Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details