Murata Power Solutions Fixed Inductors 12LRS682C

Description
6.8µH Shielded Wirewound Inductor 4.7A 20mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.7A 20mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2091-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2091-ND
Fixed Inductors 811-2091-ND
6.8µH Shielded Wirewound Inductor 4.7A 20mOhm Max Radial, Vertical Cylinder, 4 Leads

6.8µH Shielded Wirewound Inductor 4.7A 20mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 6.8Uh, 4.7A, Radial Leaded; Product Range Murata Power Solutions - 11R2214 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 4.7A, Radial Leaded; Product Range Murata Power Solutions
11R2214
Inductor, 6.8Uh, 4.7A, Radial Leaded; Product Range Murata Power Solutions 11R2214
INDUCTOR, 6.8UH, 4.7A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:6.8µH; Inductor Construction:Shielde d; RMS Current (Irms):4.7A; Saturation Current (Isat):4.7A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 4.7A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:6.8µH; Inductor Construction:Shielded; RMS Current (Irms):4.7A; Saturation Current (Isat):4.7A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2091-ND 11R2214
Product Name Fixed Inductors Inductor, 6.8Uh, 4.7A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details