Murata Power Solutions Fixed Inductors 12LRS475C

Description
4.7mH Shielded Wirewound Inductor 180mA 10.5Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 180mA 10.5Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2090-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2090-ND
Fixed Inductors 811-2090-ND
4.7mH Shielded Wirewound Inductor 180mA 10.5Ohm Max Radial, Vertical Cylinder, 4 Leads

4.7mH Shielded Wirewound Inductor 180mA 10.5Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 4.7Mh, 180Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2213 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 180Ma, Radial Leaded; Product Range Murata Power Solutions
11R2213
Inductor, 4.7Mh, 180Ma, Radial Leaded; Product Range Murata Power Solutions 11R2213
INDUCTOR, 4.7MH, 180MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:4.7mH; Inductor Construction:Shielde d; RMS Current (Irms):180mA; Saturation Current (Isat):180mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 4.7MH, 180MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:4.7mH; Inductor Construction:Shielded; RMS Current (Irms):180mA; Saturation Current (Isat):180mA; DC Resistance Max:10.5ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2090-ND 11R2213
Product Name Fixed Inductors Inductor, 4.7Mh, 180Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers