Murata Power Solutions Fixed Inductors 12LRS335C

Description
3.3mH Shielded Wirewound Inductor 200mA 8.7Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
3.3mH Shielded Wirewound Inductor 200mA 8.7Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2087-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2087-ND
Fixed Inductors 811-2087-ND
3.3mH Shielded Wirewound Inductor 200mA 8.7Ohm Max Radial, Vertical Cylinder, 4 Leads

3.3mH Shielded Wirewound Inductor 200mA 8.7Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 3.3Mh, 200Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 200Ma, Radial Leaded; Product Range Murata Power Solutions
11R2210
Inductor, 3.3Mh, 200Ma, Radial Leaded; Product Range Murata Power Solutions 11R2210
INDUCTOR, 3.3MH, 200MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:3.3mH; Inductor Construction:Shielde d; RMS Current (Irms):200mA; Saturation Current (Isat):200mA; DC Resistance Max:8.7ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 3.3MH, 200MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:3.3mH; Inductor Construction:Shielded; RMS Current (Irms):200mA; Saturation Current (Isat):200mA; DC Resistance Max:8.7ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2087-ND 11R2210
Product Name Fixed Inductors Inductor, 3.3Mh, 200Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0030 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details