Murata Power Solutions Fixed Inductors 12LRS333C

Description
33µH Shielded Wirewound Inductor 2.1A 110mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.1A 110mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2085-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2085-ND
Fixed Inductors 811-2085-ND
33µH Shielded Wirewound Inductor 2.1A 110mOhm Max Radial, Vertical Cylinder, 4 Leads

33µH Shielded Wirewound Inductor 2.1A 110mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions - 11R2208 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions
11R2208
Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions 11R2208
INDUCTOR, 33UH, 2.1A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:33µH; Inductor Construction:Shielde d; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 33UH, 2.1A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:33µH; Inductor Construction:Shielded; RMS Current (Irms):2.1A; Saturation Current (Isat):2.1A; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2085-ND 11R2208
Product Name Fixed Inductors Inductor, 33Uh, 2.1A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers