Murata Power Solutions Fixed Inductors 12LRS224C

Description
220µH Shielded Wirewound Inductor 780mA 540mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 780mA 540mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2082-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2082-ND
Fixed Inductors 811-2082-ND
220µH Shielded Wirewound Inductor 780mA 540mOhm Max Radial, Vertical Cylinder, 4 Leads

220µH Shielded Wirewound Inductor 780mA 540mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 220Uh, 780Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2205 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 780Ma, Radial Leaded; Product Range Murata Power Solutions
11R2205
Inductor, 220Uh, 780Ma, Radial Leaded; Product Range Murata Power Solutions 11R2205
INDUCTOR, 220UH, 780MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:220µH; Inductor Construction:Shielde d; RMS Current (Irms):780mA; Saturation Current (Isat):780mA; DC Resistance Max:0.54ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 220UH, 780MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:220µH; Inductor Construction:Shielded; RMS Current (Irms):780mA; Saturation Current (Isat):780mA; DC Resistance Max:0.54ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2082-ND 11R2205
Product Name Fixed Inductors Inductor, 220Uh, 780Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 2176738-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details