Murata Power Solutions Fixed Inductors 12LRS156C

Description
15mH Shielded Wirewound Inductor 95mA 37Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
15mH Shielded Wirewound Inductor 95mA 37Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2080-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2080-ND
Fixed Inductors 811-2080-ND
15mH Shielded Wirewound Inductor 95mA 37Ohm Max Radial, Vertical Cylinder, 4 Leads

15mH Shielded Wirewound Inductor 95mA 37Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 15Mh, 95Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2203 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Mh, 95Ma, Radial Leaded; Product Range Murata Power Solutions
11R2203
Inductor, 15Mh, 95Ma, Radial Leaded; Product Range Murata Power Solutions 11R2203
INDUCTOR, 15MH, 95MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:15mH; Inductor Construction:Shielde d; RMS Current (Irms):95mA; Saturation Current (Isat):95mA; DC Resistance Max:37ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 15MH, 95MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:15mH; Inductor Construction:Shielded; RMS Current (Irms):95mA; Saturation Current (Isat):95mA; DC Resistance Max:37ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2080-ND 11R2203
Product Name Fixed Inductors Inductor, 15Mh, 95Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details