Murata Power Solutions Fixed Inductors 12LRS155C

Description
1.5mH Shielded Wirewound Inductor 310mA 3.4Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 310mA 3.4Ohm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2079-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2079-ND
Fixed Inductors 811-2079-ND
1.5mH Shielded Wirewound Inductor 310mA 3.4Ohm Max Radial, Vertical Cylinder, 4 Leads

1.5mH Shielded Wirewound Inductor 310mA 3.4Ohm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 1.5Mh, 310Ma, Radial Leaded; Product Range Murata Power Solutions - 11R2202 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 310Ma, Radial Leaded; Product Range Murata Power Solutions
11R2202
Inductor, 1.5Mh, 310Ma, Radial Leaded; Product Range Murata Power Solutions 11R2202
INDUCTOR, 1.5MH, 310MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:1.5mH; Inductor Construction:Shielde d; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 1.5MH, 310MA, RADIAL LEADED; Product Range:1200LRS Series; Inductance:1.5mH; Inductor Construction:Shielded; RMS Current (Irms):310mA; Saturation Current (Isat):310mA; DC Resistance Max:3.4ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2079-ND 11R2202
Product Name Fixed Inductors Inductor, 1.5Mh, 310Ma, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers