Murata Power Solutions Fixed Inductors 12LRS154C

Description
150µH Shielded Wirewound Inductor 1A 350mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1A 350mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-2078-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2078-ND
Fixed Inductors 811-2078-ND
150µH Shielded Wirewound Inductor 1A 350mOhm Max Radial, Vertical Cylinder, 4 Leads

150µH Shielded Wirewound Inductor 1A 350mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions - 11R2201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions
11R2201
Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions 11R2201
INDUCTOR, 150UH, 1A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:150µH; Inductor Construction:Shielde d; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 150UH, 1A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:150µH; Inductor Construction:Shielded; RMS Current (Irms):1A; Saturation Current (Isat):1A; DC Resistance Max:0.35ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-2078-ND 11R2201
Product Name Fixed Inductors Inductor, 150Uh, 1A, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details