Murata Power Solutions Leaded Inductors 12LRS153C

Description
Inductor shielded radial 15uH 20% 3A
Request a Quote Datasheet
Description
Inductor shielded radial 15uH 20% 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157298
Leaded Inductors 7157298
Inductor shielded radial 15uH 20% 3A

Inductor shielded radial 15uH 20% 3A

Supplier's Site
Leaded Inductors - 7157298P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157298P
Leaded Inductors 7157298P
Inductor shielded radial 15uH 20% 3A

Inductor shielded radial 15uH 20% 3A

Supplier's Site
Leaded Inductors - 1067935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1067935
Leaded Inductors 1067935
Inductor Shielded Radial 15uH 20% 3A

Inductor Shielded Radial 15uH 20% 3A

Supplier's Site
Fixed Inductors - 811-2077-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2077-ND
Fixed Inductors 811-2077-ND
15µH Shielded Wirewound Inductor 3A 70mOhm Max Radial, Vertical Cylinder, 4 Leads

15µH Shielded Wirewound Inductor 3A 70mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions - 11R2200 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
11R2200
Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions 11R2200
INDUCTOR, 15UH, 3A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:15µH; Inductor Construction:Shielde d; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 3A, RADIAL LEADED; Product Range:1200LRS Series; Inductance:15µH; Inductor Construction:Shielded; RMS Current (Irms):3A; Saturation Current (Isat):3A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157298 7157298P 811-2077-ND 11R2200
Product Name Leaded Inductors Leaded Inductors Fixed Inductors Inductor, 15Uh, 3A, Radial Leaded; Product Range Murata Power Solutions
Inductance Range 15 microH 15 microH
Lead Style Radial; Radial Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded Shielded
DCR 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers