Murata Electronics Fixed Inductors - 1286AS-H-1R0M=P2 1286AS-H-1R0M=P2

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760344-1286AS-H-1R0M =P2 Series: DFE201612C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0806 (2016 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201612C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760344-1286AS-H-1R0M =P2 Series: DFE201612C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0806 (2016 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201612C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1286AS-H-1R0M=P2
760344-1286AS-H-1R0M=P2
Fixed Inductors - 1286AS-H-1R0M=P2 760344-1286AS-H-1R0M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760344-1286AS-H-1R0M =P2 Series: DFE201612C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 0806 (2016 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Test Frequency: 1MHz Family Name: DFE201612C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.047" (1.20mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760344-1286AS-H-1R0M=P2
Series: DFE201612C
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0806 (2016 Metric)
Current Rating: 2.5A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Test Frequency: 1MHz
Family Name: DFE201612C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82 mOhm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1UH 2.5A 82 MOHM Inductor and Choke - 71-1286AS-H-1R0M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.5A 82 MOHM Inductor and Choke
71-1286AS-H-1R0M=P2
SMD 1UH 2.5A 82 MOHM Inductor and Choke 71-1286AS-H-1R0M=P2
FIXED IND 1UH 2.5A 82 MOHM SMD Product overview: 1286AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.5A 82 MOHM SMD Product overview: 1286AS-H-1R0M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 82 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 82 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1286AS-H-1R0M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10603-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10603-1-ND
Fixed Inductors 490-10603-1-ND
1µH Shielded Wirewound Inductor 2.5A 82mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.5A 82mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10603-2-ND
Fixed Inductors 490-10603-2-ND
1µH Shielded Wirewound Inductor 2.5A 82mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.5A 82mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10603-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10603-6-ND
Fixed Inductors 490-10603-6-ND
1µH Shielded Wirewound Inductor 2.5A 82mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.5A 82mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 1286AS-H-1R0M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1286AS-H-1R0M=P2
Fixed Inductors 1286AS-H-1R0M=P2
FIXED IND 1UH 2.5A 82 MOHM SMD

FIXED IND 1UH 2.5A 82 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1286AS-H-1R0M=P2
Inductors/Coils/Transformers >> Power Inductors 1286AS-H-1R0M=P2
2.3A 1uH ±20% 0806 Power Inductors ROHS

2.3A 1uH ±20% 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 760344-1286AS-H-1R0M=P2 71-1286AS-H-1R0M=P2 490-10603-1-ND 1286AS-H-1R0M=P2 1286AS-H-1R0M=P2
Product Name Fixed Inductors - 1286AS-H-1R0M=P2 SMD 1UH 2.5A 82 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Metal Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402FL Low Profile Chip Inductors - 0402FL-221 0402FL-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details