Murata Electronics Fixed Inductors 1276AS-H-6R8M=P2

Description
6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10586-1-ND
Fixed Inductors 490-10586-1-ND
6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10586-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10586-6-ND
Fixed Inductors 490-10586-6-ND
6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10586-2-ND
Fixed Inductors 490-10586-2-ND
6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1A 378mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1276AS-H-6R8M=P2
760340-1276AS-H-6R8M=P2
Fixed Inductors - 1276AS-H-6R8M=P2 760340-1276AS-H-6R8M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 760340-1276AS-H-6R8M =P2 Series: DFE322510C Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1210 Current Rating: 1A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Material - Core: Powdered Iron Current - Saturation: 1.3A Test Frequency: 1MHz Family Name: DFE322510C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 378 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.039" (1.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 760340-1276AS-H-6R8M=P2
Series: DFE322510C
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1210
Current Rating: 1A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Powdered Iron
Current - Saturation: 1.3A
Test Frequency: 1MHz
Family Name: DFE322510C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 378 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.039" (1.00mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 6.8UH 1A 378 MOHM Inductor and Choke - 71-1276AS-H-6R8M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1A 378 MOHM Inductor and Choke
71-1276AS-H-6R8M=P2
SMD 6.8UH 1A 378 MOHM Inductor and Choke 71-1276AS-H-6R8M=P2
FIXED IND 6.8UH 1A 378 MOHM SMD Product overview: 1276AS-H-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 378 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 378 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-6R8M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1A 378 MOHM SMD Product overview: 1276AS-H-6R8M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1A, 378 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1A, 378 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1276AS-H-6R8M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10586-1-ND 760340-1276AS-H-6R8M=P2 71-1276AS-H-6R8M=P2
Product Name Fixed Inductors Fixed Inductors - 1276AS-H-6R8M=P2 SMD 6.8UH 1A 378 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 2126039 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details