Murata Power Solutions Fixed Inductors 1274AS-H-4R7N=P3

Description
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10853-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10853-2-ND
Fixed Inductors 490-10853-2-ND
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10853-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10853-1-ND
Fixed Inductors 490-10853-1-ND
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10853-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10853-6-ND
Fixed Inductors 490-10853-6-ND
4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 6.7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 7.9A, 30%, Shielded; Inductance Murata - 81Y7592 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 7.9A, 30%, Shielded; Inductance Murata
81Y7592
Inductor, 4.7Uh, 7.9A, 30%, Shielded; Inductance Murata 81Y7592
INDUCTOR, 4.7UH, 7.9A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):7.9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.7A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 7.9A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):7.9A; Inductor Construction:Shielded; Saturation Current (Isat):12.7A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10853-2-ND 81Y7592
Product Name Fixed Inductors Inductor, 4.7Uh, 7.9A, 30%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0135 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers