Murata Power Solutions Fixed Inductors 1274AS-H-100M=P3

Description
10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10846-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10846-2-ND
Fixed Inductors 490-10846-2-ND
10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10846-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10846-6-ND
Fixed Inductors 490-10846-6-ND
10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10846-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10846-1-ND
Fixed Inductors 490-10846-1-ND
10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 4.4A 30.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 5.2A, 20%, Shielded; Inductance Murata - 81Y7586 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 5.2A, 20%, Shielded; Inductance Murata
81Y7586
Inductor, 10Uh, 5.2A, 20%, Shielded; Inductance Murata 81Y7586
INDUCTOR, 10UH, 5.2A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 5.2A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:DEM10050C Series; Power Inductor Case:10mm x 10mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10846-2-ND 81Y7586
Product Name Fixed Inductors Inductor, 10Uh, 5.2A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0304 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers