Murata Electronics Inductors, Coils, Chokes - Fixed Inductors 1273AS-H-2R2N=P3

Description
Win Source Part Number: 1341245-1273AS-H-2R2 N=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Series: DEM8030C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Tolerance: ±30% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 13.2mOhm Max ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: 1273AS Current - Saturation (Isat): 6.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1341245-1273AS-H-2R2 N=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Series: DEM8030C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Tolerance: ±30% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 13.2mOhm Max ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: 1273AS Current - Saturation (Isat): 6.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1341245-1273AS-H-2R2N=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1341245-1273AS-H-2R2N=P3
Inductors, Coils, Chokes - Fixed Inductors 1341245-1273AS-H-2R2N=P3
Win Source Part Number: 1341245-1273AS-H-2R2 N=P3 Category: Inductors, Coils, Chokes - Fixed Inductors Series: DEM8030C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Tolerance: ±30% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 13.2mOhm Max ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: 1273AS Current - Saturation (Isat): 6.2A

Win Source Part Number: 1341245-1273AS-H-2R2N=P3
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: DEM8030C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Tolerance: ±30%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 13.2mOhm Max
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Base Product Number: 1273AS
Current - Saturation (Isat): 6.2A

Buy Now Datasheet
Fixed Inductors - 490-10841-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10841-6-ND
Fixed Inductors 490-10841-6-ND
2.2µH Shielded Wirewound Inductor 6.5A 13.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.5A 13.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10841-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10841-1-ND
Fixed Inductors 490-10841-1-ND
2.2µH Shielded Wirewound Inductor 6.5A 13.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.5A 13.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10841-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10841-2-ND
Fixed Inductors 490-10841-2-ND
2.2µH Shielded Wirewound Inductor 6.5A 13.2mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 6.5A 13.2mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 6.5A 13.2MOHM Inductor and Choke - 71-1273AS-H-2R2N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.5A 13.2MOHM Inductor and Choke
71-1273AS-H-2R2N=P3
2.2UH 6.5A 13.2MOHM Inductor and Choke 71-1273AS-H-2R2N=P3
FIXED IND 2.2UH 6.5A 13.2MOHM SM Product overview: 1273AS-H-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 13.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 13.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1273AS-H-2R2N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.5A 13.2MOHM SM Product overview: 1273AS-H-2R2N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.5A, 13.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.5A, 13.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1273AS-H-2R2N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1341245-1273AS-H-2R2N=P3 490-10841-6-ND 71-1273AS-H-2R2N=P3
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 2.2UH 6.5A 13.2MOHM Inductor and Choke
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Configuration Fixed Fixed
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details