Murata Electronics Fixed Inductors 1269AS-H-R47M=P2

Description
470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10579-2-ND
Fixed Inductors 490-10579-2-ND
470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10579-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10579-1-ND
Fixed Inductors 490-10579-1-ND
470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10579-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10579-6-ND
Fixed Inductors 490-10579-6-ND
470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.5A 46mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.5A 46 MOHM Inductor and Choke - 71-1269AS-H-R47M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.5A 46 MOHM Inductor and Choke
71-1269AS-H-R47M=P2
SMD 3.5A 46 MOHM Inductor and Choke 71-1269AS-H-R47M=P2
FIXED IND 470NH 3.5A 46 MOHM SMD Product overview: 1269AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.5A 46 MOHM SMD Product overview: 1269AS-H-R47M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 46 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 46 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-R47M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1269AS-H-R47M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1269AS-H-R47M=P2
Fixed Inductors 1269AS-H-R47M=P2
FIXED IND 470NH 3.5A 46 MOHM SMD

FIXED IND 470NH 3.5A 46 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10579-2-ND 71-1269AS-H-R47M=P2 1269AS-H-R47M=P2
Product Name Fixed Inductors SMD 3.5A 46 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Metal Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details