Murata Electronics SMD 1.5UH 2.1A 108MOHM Inductor and Choke 1269AS-H-1R5M=P2

Description
FIXED IND 1.5UH 2.1A 108MOHM SMD Product overview: 1269AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.1A 108MOHM SMD Product overview: 1269AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.1A 108MOHM Inductor and Choke - 71-1269AS-H-1R5M=P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.1A 108MOHM Inductor and Choke
71-1269AS-H-1R5M=P2
SMD 1.5UH 2.1A 108MOHM Inductor and Choke 71-1269AS-H-1R5M=P2
FIXED IND 1.5UH 2.1A 108MOHM SMD Product overview: 1269AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 108MOHM SMD Product overview: 1269AS-H-1R5M=P2 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 108MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1269AS-H-1R5M=P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2307866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307866
Surface Mount Inductors 2307866
Murata Power Solutions 1269AS-H-1R5M=P2

Murata Power Solutions 1269AS-H-1R5M=P2

Supplier's Site
Surface Mount Inductors - 2307866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307866P
Surface Mount Inductors 2307866P
Murata Power Solutions 1269AS-H-1R5M=P2

Murata Power Solutions 1269AS-H-1R5M=P2

Supplier's Site
Surface Mount Inductors - 2307865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2307865
Surface Mount Inductors 2307865
Murata Power Solutions 1269AS-H-1R5M=P2

Murata Power Solutions 1269AS-H-1R5M=P2

Supplier's Site
Fixed Inductors - 490-10574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10574-6-ND
Fixed Inductors 490-10574-6-ND
1.5µH Shielded Wirewound Inductor 2.1A 108mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10574-2-ND
Fixed Inductors 490-10574-2-ND
1.5µH Shielded Wirewound Inductor 2.1A 108mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-10574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10574-1-ND
Fixed Inductors 490-10574-1-ND
1.5µH Shielded Wirewound Inductor 2.1A 108mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.1A 108mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1269AS-H-1R5M=P2 - 1001332-1269AS-H-1R5M=P2 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1269AS-H-1R5M=P2
1001332-1269AS-H-1R5M=P2
Fixed Inductors - 1269AS-H-1R5M=P2 1001332-1269AS-H-1R5M=P2
Manufacturer: Murata Electronics North America Win Source Part Number: 1001332-1269AS-H-1R5 M=P2 Packaging: Reel - TR Type: Wirewound Current Rating: 2.1A Inductance: 1.5μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Powdered Iron Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 108 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1001332-1269AS-H-1R5M=P2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.1A
Inductance: 1.5μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Powdered Iron
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 108 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 1269AS-H-1R5M=P2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1269AS-H-1R5M=P2
Fixed Inductors 1269AS-H-1R5M=P2
FIXED IND 1.5UH 2.1A 108MOHM SMD

FIXED IND 1.5UH 2.1A 108MOHM SMD

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 1.9A Rohs Compliant Murata - 92AH6559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 1.9A Rohs Compliant Murata
92AH6559
Inductor, 1.5Uh, Shielded, 1.9A Rohs Compliant Murata 92AH6559
INDUCTOR, 1.5UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
1269AS-H-1R5M=P2
Inductors/Coils/Transformers >> Power Inductors 1269AS-H-1R5M=P2
2.1A 1.5uH ±20% 1008 Power Inductors ROHS

2.1A 1.5uH ±20% 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-1269AS-H-1R5M=P2 2307866 490-10574-6-ND 1001332-1269AS-H-1R5M=P2 1269AS-H-1R5M=P2 92AH6559 1269AS-H-1R5M=P2
Product Name SMD 1.5UH 2.1A 108MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors - 1269AS-H-1R5M=P2 Fixed Inductors Inductor, 1.5Uh, Shielded, 1.9A Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Powdered Iron; Drum Core, Wirewound Iron Iron; Powdered Iron; Iron Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details