Murata Power Solutions Fixed Inductors 1267AY-6R8N=P3

Description
6.8µH Shielded Wirewound Inductor 4.5A 26.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 4.5A 26.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14066-2-ND
Fixed Inductors 490-14066-2-ND
6.8µH Shielded Wirewound Inductor 4.5A 26.4mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.5A 26.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 4.5A, 30%, Wirewound; Inductance Murata - 57AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 4.5A, 30%, Wirewound; Inductance Murata
57AC7758
Inductor, 6.8Uh, 4.5A, 30%, Wirewound; Inductance Murata 57AC7758
INDUCTOR, 6.8UH, 4.5A, 30%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 4.5A, 30%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):4.5A; Inductor Construction:Wirewound; Saturation Current (Isat):4A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14066-2-ND 57AC7758
Product Name Fixed Inductors Inductor, 6.8Uh, 4.5A, 30%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details