Murata Power Solutions Fixed Inductors 1267AY-680M=P3

Description
68µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10836-1-ND
Fixed Inductors 490-10836-1-ND
68µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.3A 240mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1.3A 240 MOHM Inductor and Choke - 71-1267AY-680M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.3A 240 MOHM Inductor and Choke
71-1267AY-680M=P3
SMD 68UH 1.3A 240 MOHM Inductor and Choke 71-1267AY-680M=P3
FIXED IND 68UH 1.3A 240 MOHM SMD Product overview: 1267AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-680M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.3A 240 MOHM SMD Product overview: 1267AY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.3A, 240 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.3A, 240 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-680M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1267AY-680M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1267AY-680M=P3
Fixed Inductors 1267AY-680M=P3
FIXED IND 68UH 1.3A 240 MOHM SMD

FIXED IND 68UH 1.3A 240 MOHM SMD

Supplier's Site Datasheet
Inductor, 68Uh, 1.6A, 20%, Wirewound; Inductance Murata - 57AC7759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1.6A, 20%, Wirewound; Inductance Murata
57AC7759
Inductor, 68Uh, 1.6A, 20%, Wirewound; Inductance Murata 57AC7759
INDUCTOR, 68UH, 1.6A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.3A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 1.6A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1.6A; Inductor Construction:Wirewound; Saturation Current (Isat):1.3A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10836-1-ND 71-1267AY-680M=P3 1267AY-680M=P3 57AC7759
Product Name Fixed Inductors SMD 68UH 1.3A 240 MOHM Inductor and Choke Fixed Inductors Inductor, 68Uh, 1.6A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36274532263R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details