Murata Power Solutions Fixed Inductors - 1267AY-3R3N=P3 1267AY-3R3N=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760334-1267AY-3R3N=P 3 Series: DG8040C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 6.1A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG8040C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.6 mOhm Max Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm) Height - Seated (Maximum): 0.157" (4.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 760334-1267AY-3R3N=P 3 Series: DG8040C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 6.1A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG8040C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.6 mOhm Max Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm) Height - Seated (Maximum): 0.157" (4.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1267AY-3R3N=P3
760334-1267AY-3R3N=P3
Fixed Inductors - 1267AY-3R3N=P3 760334-1267AY-3R3N=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 760334-1267AY-3R3N=P 3 Series: DG8040C Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 6.1A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Test Frequency: 100kHz Family Name: DG8040C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.6 mOhm Max Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm) Height - Seated (Maximum): 0.157" (4.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 760334-1267AY-3R3N=P3
Series: DG8040C
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 6.1A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Family Name: DG8040C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15.6 mOhm Max
Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Maximum): 0.157" (4.00mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3UH 6.1A 15.6MOHM Inductor and Choke - 71-1267AY-3R3N=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 6.1A 15.6MOHM Inductor and Choke
71-1267AY-3R3N=P3
3.3UH 6.1A 15.6MOHM Inductor and Choke 71-1267AY-3R3N=P3
FIXED IND 3.3UH 6.1A 15.6MOHM SM Product overview: 1267AY-3R3N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.1A, 15.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.1A, 15.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-3R3N=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6.1A 15.6MOHM SM Product overview: 1267AY-3R3N=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 6.1A, 15.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 6.1A, 15.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-3R3N=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10833-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10833-6-ND
Fixed Inductors 490-10833-6-ND
3.3µH Shielded Wirewound Inductor 6.1A 15.6mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.1A 15.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10833-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10833-1-ND
Fixed Inductors 490-10833-1-ND
3.3µH Shielded Wirewound Inductor 6.1A 15.6mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.1A 15.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 6.1A, 30%, Wirewound; Inductance Murata - 57AC7754 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 6.1A, 30%, Wirewound; Inductance Murata
57AC7754
Inductor, 3.3Uh, 6.1A, 30%, Wirewound; Inductance Murata 57AC7754
INDUCTOR, 3.3UH, 6.1A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):6.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.1A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 6.1A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):6.1A; Inductor Construction:Wirewound; Saturation Current (Isat):6.1A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1267AY-3R3N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1267AY-3R3N=P3
Fixed Inductors 1267AY-3R3N=P3
FIXED IND 3.3UH 6.1A 15.6MOHM SM

FIXED IND 3.3UH 6.1A 15.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 760334-1267AY-3R3N=P3 71-1267AY-3R3N=P3 490-10833-6-ND 57AC7754 1267AY-3R3N=P3
Product Name Fixed Inductors - 1267AY-3R3N=P3 3.3UH 6.1A 15.6MOHM Inductor and Choke Fixed Inductors Inductor, 3.3Uh, 6.1A, 30%, Wirewound; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data