Murata Power Solutions Fixed Inductors 1267AY-220M=P3

Description
22µH Shielded Wirewound Inductor 2.3A 74.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.3A 74.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10830-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10830-1-ND
Fixed Inductors 490-10830-1-ND
22µH Shielded Wirewound Inductor 2.3A 74.4mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.3A 74.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 2.8A, 20%, Wirewound; Inductance Murata - 57AC7753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.8A, 20%, Wirewound; Inductance Murata
57AC7753
Inductor, 22Uh, 2.8A, 20%, Wirewound; Inductance Murata 57AC7753
INDUCTOR, 22UH, 2.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):2.3A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 2.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Wirewound; Saturation Current (Isat):2.3A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10830-1-ND 57AC7753
Product Name Fixed Inductors Inductor, 22Uh, 2.8A, 20%, Wirewound; Inductance Murata
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0744 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details