Murata Power Solutions Fixed Inductors - 1267AY-100M=P3 1267AY-100M=P3

Description
Manufacturer: Murata Electronics Win Source Part Number: 807128-1267AY-100M=P 3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 39.6mOhm Max Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 807128-1267AY-100M=P 3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 39.6mOhm Max Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 1267AY-100M=P3
807128-1267AY-100M=P3
Fixed Inductors - 1267AY-100M=P3 807128-1267AY-100M=P3
Manufacturer: Murata Electronics Win Source Part Number: 807128-1267AY-100M=P 3 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 39.6mOhm Max Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3A Inductance Frequency - Test: 100kHz

Manufacturer: Murata Electronics
Win Source Part Number: 807128-1267AY-100M=P3
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 39.6mOhm Max
Dimension: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 10UH 3.3A 39.6MOHM Inductor and Choke - 71-1267AY-100M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.3A 39.6MOHM Inductor and Choke
71-1267AY-100M=P3
SMD 10UH 3.3A 39.6MOHM Inductor and Choke 71-1267AY-100M=P3
FIXED IND 10UH 3.3A 39.6MOHM SMD Product overview: 1267AY-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 39.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-100M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.3A 39.6MOHM SMD Product overview: 1267AY-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.3A, 39.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.3A, 39.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1267AY-100M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-10825-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10825-1-ND
Fixed Inductors 490-10825-1-ND
10µH Shielded Wirewound Inductor 3.3A 39.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.3A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 3.9A, 20%, Wirewound; Inductance Murata - 57AC7749 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.9A, 20%, Wirewound; Inductance Murata
57AC7749
Inductor, 10Uh, 3.9A, 20%, Wirewound; Inductance Murata 57AC7749
INDUCTOR, 10UH, 3.9A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):3.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.3A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 3.9A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):3.9A; Inductor Construction:Wirewound; Saturation Current (Isat):3.3A; Product Range:DG8040C Series; Power Inductor Case:8mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 807128-1267AY-100M=P3 71-1267AY-100M=P3 490-10825-1-ND 57AC7749
Product Name Fixed Inductors - 1267AY-100M=P3 SMD 10UH 3.3A 39.6MOHM Inductor and Choke Fixed Inductors Inductor, 10Uh, 3.9A, 20%, Wirewound; Inductance Murata
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH
DCR 0.0396 ohms 0.0396 ohms
Rated DC Current 3300 milliamps 3900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers