Murata Power Solutions Fixed Inductors 1264EY-6R8M=P3

Description
6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14065-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14065-1-ND
Fixed Inductors 490-14065-1-ND
6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14065-2-ND
Fixed Inductors 490-14065-2-ND
6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14065-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14065-6-ND
Fixed Inductors 490-14065-6-ND
6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 3.4A 35mOhm Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 3.4A, 20%, Wirewound; Inductance Murata - 57AC7745 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 3.4A, 20%, Wirewound; Inductance Murata
57AC7745
Inductor, 6.8Uh, 3.4A, 20%, Wirewound; Inductance Murata 57AC7745
INDUCTOR, 6.8UH, 3.4A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Wirewou nd; Saturation Current (Isat):4.4A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 3.4A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Wirewound; Saturation Current (Isat):4.4A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14065-1-ND 57AC7745
Product Name Fixed Inductors Inductor, 6.8Uh, 3.4A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details