FIXED IND 68UH 1.1A 325 MOHM SMD Product overview: 1264EY-680M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.1A, 325 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.1A, 325 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1264EY-680M=P3 can be used for catalog matching and distributor lookup.
68µH Shielded Wirewound Inductor 1.1A 325mOhm Nonstandard
INDUCTOR, 68UH, 1.1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Wirewou
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1264EY-680M=P3 | 490-10824-1-ND | 57AC7746 |
| Product Name | SMD 68UH 1.1A 325 MOHM Inductor and Choke | Fixed Inductors | Inductor, 68Uh, 1.1A, 20%, Wirewound; Inductance Murata |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 68 microH | 68 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |