Murata Power Solutions Fixed Inductors 1264EY-3R3N=P3

Description
3.3µH Shielded Wirewound Inductor 4.8A 21mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 4.8A 21mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10821-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10821-1-ND
Fixed Inductors 490-10821-1-ND
3.3µH Shielded Wirewound Inductor 4.8A 21mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.8A 21mOhm Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 4.8A, 30%, Wirewound; Inductance Murata - 57AC7741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4.8A, 30%, Wirewound; Inductance Murata
57AC7741
Inductor, 3.3Uh, 4.8A, 30%, Wirewound; Inductance Murata 57AC7741
INDUCTOR, 3.3UH, 4.8A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.8A; Inductor Construction:Wirewou nd; Saturation Current (Isat):6.5A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4.8A, 30%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):4.8A; Inductor Construction:Wirewound; Saturation Current (Isat):6.5A; Product Range:DG6050C Series; Power Inductor Case:6mm x 6mm x 5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - 1264EY-3R3N=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1264EY-3R3N=P3
Fixed Inductors 1264EY-3R3N=P3
FIXED IND 3.3UH 4.8A 21MOHM SMD

FIXED IND 3.3UH 4.8A 21MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10821-1-ND 57AC7741 1264EY-3R3N=P3
Product Name Fixed Inductors Inductor, 3.3Uh, 4.8A, 30%, Wirewound; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0210 ohms 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176636-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
250MHz Inductor and Choke - 71-0402CS-3N6XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details